Samsung logo

Samsung WF405ATPASU/AX washing machine Front-load 37.5 lbs (17 kg) Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94659
Info modified on:
29 Dec 2021, 17:08:56
Short summary description Samsung WF405ATPASU/AX washing machine Front-load 37.5 lbs (17 kg) Stainless steel:

Samsung WF405ATPASU/AX, Front-load, 37.5 lbs (17 kg), 93 kWh, Stainless steel

Long summary description Samsung WF405ATPASU/AX washing machine Front-load 37.5 lbs (17 kg) Stainless steel:

Samsung WF405ATPASU/AX. Loading type: Front-load. Drum capacity: 37.5 lbs (17 kg). Annual energy consumption washing: 93 kWh. Product color: Stainless steel. Width: 29.3" (745 mm), Depth: 33.3" (845 mm), Height: 41.5" (1055 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.