Samsung logo

Samsung WF220ANW washing machine Front-load 1100 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82809
Info modified on:
06 Dec 2021, 12:35:47
Short summary description Samsung WF220ANW washing machine Front-load 1100 RPM White:

Samsung WF220ANW, Front-load, 1100 RPM, 140 kWh, White

Long summary description Samsung WF220ANW washing machine Front-load 1100 RPM White:

Samsung WF220ANW. Loading type: Front-load. Maximum spin speed: 1100 RPM. Annual energy consumption washing: 140 kWh. Product color: White. Width: 27" (685 mm), Depth: 31.7" (805 mm), Height: 38" (965 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.