Samsung WF1802XEC/XET, Front-load, 17.6 lbs (8 kg), B, 75 dB, 1200 RPM, 190 kWh
Samsung WF1802XEC/XET. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10800 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)