Samsung logo

Samsung WF1802WFVS/XET washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120654
Info modified on:
06 Dec 2021, 16:02:09
Short summary description Samsung WF1802WFVS/XET washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Samsung WF1802WFVS/XET, Front-load, 17.6 lbs (8 kg), B, 77 dB, 1200 RPM, 220 kWh

Long summary description Samsung WF1802WFVS/XET washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Samsung WF1802WFVS/XET. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 220 kWh, Annual water consumption washing: 11440 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.