Samsung logo

Samsung WF16J6500EV/ET washing machine Front-load 35.3 lbs (16 kg) 1200 RPM Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69030
Info modified on:
27 May 2024, 13:28:22
Short summary description Samsung WF16J6500EV/ET washing machine Front-load 35.3 lbs (16 kg) 1200 RPM Black:

Samsung WF16J6500EV/ET, Front-load, 35.3 lbs (16 kg), B, 74 dB, 1200 RPM, 410 kWh

Long summary description Samsung WF16J6500EV/ET washing machine Front-load 35.3 lbs (16 kg) 1200 RPM Black:

Samsung WF16J6500EV/ET. Loading type: Front-load. Drum capacity: 35.3 lbs (16 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 410 kWh, Annual water consumption washing: 16500 L. Product color: Black. Width: 27" (686 mm), Depth: 34.3" (870 mm), Height: 38.7" (984 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.