Samsung logo

Samsung WF1602NHW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137177
Info modified on:
27 May 2024, 12:01:33
Short summary description Samsung WF1602NHW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WF1602NHW, Front-load, 13.2 lbs (6 kg), B, 1200 RPM, White

Long summary description Samsung WF1602NHW washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Samsung WF1602NHW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.