Samsung logo

Samsung WF1124XAU washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105410
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF1124XAU washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Silver:

Samsung WF1124XAU, Front-load, 26.5 lbs (12 kg), A, 72 dB, 1400 RPM, Silver

Long summary description Samsung WF1124XAU washing machine Front-load 26.5 lbs (12 kg) 1400 RPM Silver:

Samsung WF1124XAU. Loading type: Front-load. Drum capacity: 26.5 lbs (12 kg), Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: Silver. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.