Samsung logo

Samsung WF0700NBW washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149942
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Samsung WF0700NBW washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Samsung WF0700NBW, Front-load, 15.4 lbs (7 kg), C, 1000 RPM, White

Long summary description Samsung WF0700NBW washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Samsung WF0700NBW. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.