Samsung logo

Samsung WF0700NBE washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124774
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF0700NBE washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Samsung WF0700NBE, Front-load, 15.4 lbs (7 kg), B, 1000 RPM, 238 kWh, 11200 L

Long summary description Samsung WF0700NBE washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Samsung WF0700NBE. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 11200 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.9" (530 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.