Samsung logo

Samsung WF0600NCW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189004
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF0600NCW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Samsung WF0600NCW, Front-load, 13.2 lbs (6 kg), C, 1000 RPM, 204 kWh, 9600 L

Long summary description Samsung WF0600NCW washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Samsung WF0600NCW. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.