Samsung logo

Samsung WD906P4SAWQ/ET washer dryer Freestanding Front-load Gray, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108483
Info modified on:
27 May 2024, 13:40:11
Short summary description Samsung WD906P4SAWQ/ET washer dryer Freestanding Front-load Gray, White:

Samsung WD906P4SAWQ/ET, Front-load, Freestanding, Gray, White, Left, Buttons, Rotary, LCD

Long summary description Samsung WD906P4SAWQ/ET washer dryer Freestanding Front-load Gray, White:

Samsung WD906P4SAWQ/ET. Loading type: Front-load, Appliance placement: Freestanding, Product color: Gray, White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Washing capacity: 19.8 lbs (9 kg). Water consumption washing & drying per cycle: 99 L, Energy consumption washing per cycle: 1.17 kWh, AC input voltage: 220 - 240 V. Depth: 25.6" (650 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.