Samsung logo

Samsung WD80T4046EW/EF washer dryer Freestanding Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262708
Info modified on:
21 Apr 2025, 05:45:08
Short summary description Samsung WD80T4046EW/EF washer dryer Freestanding Front-load White E:

Samsung WD80T4046EW/EF, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD80T4046EW/EF washer dryer Freestanding Front-load White E:

Samsung WD80T4046EW/EF. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 125°. Energy efficiency class (washing): C, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 48 L. Depth: 23.6" (600 mm), Width: 26" (660 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.