Samsung logo

Samsung WD80K5A00OW washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67274
Info modified on:
30 Mar 2025, 13:06:26
Short summary description Samsung WD80K5A00OW washer dryer Freestanding Front-load White:

Samsung WD80K5A00OW, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Samsung WD80K5A00OW washer dryer Freestanding Front-load White:

Samsung WD80K5A00OW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 9.92 lbs (4.5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 48 L, Water consumption washing & drying per cycle: 88 L, Energy consumption washing per cycle: 1.04 kWh. Energy efficiency class (old): A. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.