Samsung WD80K5410OW, Front-load, Freestanding, White, Buttons, Rotary, LED, 58 L
Samsung WD80K5410OW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing per cycle: 5.44 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Annual energy consumption washing: 208 kWh, Annual water consumption washing: 9600 L, Annual energy consumption washing & drying: 1088 kWh