Samsung logo

Samsung WD80J5B30AW washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61661
Info modified on:
27 May 2024, 14:02:03
Short summary description Samsung WD80J5B30AW washer dryer Freestanding Front-load White:

Samsung WD80J5B30AW, Front-load, Freestanding, White, Right, Buttons, Rotary, LED

Long summary description Samsung WD80J5B30AW washer dryer Freestanding Front-load White:

Samsung WD80J5B30AW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 88 L, Energy efficiency scale: A+++ to G, Energy consumption washing per cycle: 1.2 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing & drying: 1296 kWh, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.