Samsung logo

Samsung WD10T534DBW washer dryer Freestanding Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277842
Info modified on:
17 Jun 2025, 13:11:47
Short summary description Samsung WD10T534DBW washer dryer Freestanding Front-load White E:

Samsung WD10T534DBW, Front-load, Freestanding, White, Left, Rotary, Touch, 13.2 lbs (6 kg)

Long summary description Samsung WD10T534DBW washer dryer Freestanding Front-load White E:

Samsung WD10T534DBW. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 53 L. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.