Samsung WAM750, 3-way, 1.0 channels, Wired & Wireless, 35 - 20000 Hz, Black
Samsung WAM750. Recommended usage: Universal. Speaker type: 3-way, Audio output channels: 1.0 channels, Number of drivers: 5. Connectivity technology: Wired & Wireless. Frequency range: 35 - 20000 Hz. Product color: Black