Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19463
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung R1:

Samsung R1, 0.9", 0.984" (2.5 cm), 3.4", 3.46" (8.8 cm), Wireless, 2.4 - 5 GHz

Long summary description Samsung R1:

Samsung R1. Tweeter diameter (imperial): 0.9", Tweeter diameter: 0.984" (2.5 cm), Woofer diameter (imperial): 3.4". Connectivity technology: Wireless, Frequency range: 2.4 - 5 GHz. Volume control: Touch, Display type: LED. Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Mobile operating systems supported: Android 2.3, iOS 6.1. Power consumption (typical): 10 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.