Samsung logo

Samsung WA75H4200SW washing machine Top-load 16.5 lbs (7.5 kg) 700 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113351
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WA75H4200SW washing machine Top-load 16.5 lbs (7.5 kg) 700 RPM White:

Samsung WA75H4200SW, Top-load, 16.5 lbs (7.5 kg), 700 RPM, White

Long summary description Samsung WA75H4200SW washing machine Top-load 16.5 lbs (7.5 kg) 700 RPM White:

Samsung WA75H4200SW. Loading type: Top-load. Drum capacity: 16.5 lbs (7.5 kg), Maximum spin speed: 700 RPM. Product color: White. Width: 21.3" (540 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.