Samsung logo

Samsung WA70H4200SW/SG washing machine Top-load 15.4 lbs (7 kg) 700 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41577
Info modified on:
14 Mar 2024, 18:55:09
Short summary description Samsung WA70H4200SW/SG washing machine Top-load 15.4 lbs (7 kg) 700 RPM White:

Samsung WA70H4200SW/SG, Top-load, 15.4 lbs (7 kg), 700 RPM, White

Long summary description Samsung WA70H4200SW/SG washing machine Top-load 15.4 lbs (7 kg) 700 RPM White:

Samsung WA70H4200SW/SG. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Maximum spin speed: 700 RPM. Product color: White. Width: 21.3" (540 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.