Samsung logo

Samsung WA52M7755AP washing machine Top-load 800 RPM Platinum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28249
Info modified on:
14 Mar 2024, 17:50:28
Short summary description Samsung WA52M7755AP washing machine Top-load 800 RPM Platinum:

Samsung WA52M7755AP, Top-load, 800 RPM, 180 kWh, Platinum

Long summary description Samsung WA52M7755AP washing machine Top-load 800 RPM Platinum:

Samsung WA52M7755AP. Loading type: Top-load. Maximum spin speed: 800 RPM. Annual energy consumption washing: 180 kWh. Product color: Platinum. Width: 27" (685.8 mm), Depth: 29.3" (745 mm), Height: 46" (1168.4 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.