Samsung logo

Samsung WA22A3350GW washing machine Top-load 48.5 lbs (22 kg) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3796
Info modified on:
13 Jun 2022, 16:30:36
Short summary description Samsung WA22A3350GW washing machine Top-load 48.5 lbs (22 kg) White:

Samsung WA22A3350GW, Top-load, 48.5 lbs (22 kg), White

Long summary description Samsung WA22A3350GW washing machine Top-load 48.5 lbs (22 kg) White:

Samsung WA22A3350GW. Loading type: Top-load. Drum capacity: 48.5 lbs (22 kg). Product color: White. Width: 27" (686 mm), Depth: 29.3" (744 mm), Height: 44" (1117 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.