Samsung logo

Samsung WA17J6730LW washing machine Top-load 37.5 lbs (17 kg) 700 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64983
Info modified on:
14 Mar 2024, 19:36:25
Short summary description Samsung WA17J6730LW washing machine Top-load 37.5 lbs (17 kg) 700 RPM White:

Samsung WA17J6730LW, Top-load, 37.5 lbs (17 kg), 700 RPM, White

Long summary description Samsung WA17J6730LW washing machine Top-load 37.5 lbs (17 kg) 700 RPM White:

Samsung WA17J6730LW. Loading type: Top-load. Drum capacity: 37.5 lbs (17 kg), Maximum spin speed: 700 RPM. Product color: White. Width: 24.8" (630 mm), Depth: 27.2" (690 mm), Height: 42.5" (1080 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.