Samsung logo

Samsung WA14F5L2U washing machine Top-load 30.9 lbs (14 kg) 700 RPM Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86768
Info modified on:
14 Mar 2024, 19:42:55
Short summary description Samsung WA14F5L2U washing machine Top-load 30.9 lbs (14 kg) 700 RPM Gray:

Samsung WA14F5L2U, Top-load, 30.9 lbs (14 kg), 700 RPM, Gray

Long summary description Samsung WA14F5L2U washing machine Top-load 30.9 lbs (14 kg) 700 RPM Gray:

Samsung WA14F5L2U. Loading type: Top-load. Drum capacity: 30.9 lbs (14 kg), Maximum spin speed: 700 RPM. Product color: Gray. Width: 24" (610 mm), Depth: 26.4" (670 mm), Height: 39.5" (1003 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.