Samsung logo

Samsung WA12N9MDP washing machine Top-load 26.5 lbs (12 kg) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27156
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WA12N9MDP washing machine Top-load 26.5 lbs (12 kg) White:

Samsung WA12N9MDP, Top-load, 26.5 lbs (12 kg), White

Long summary description Samsung WA12N9MDP washing machine Top-load 26.5 lbs (12 kg) White:

Samsung WA12N9MDP. Loading type: Top-load. Drum capacity: 26.5 lbs (12 kg). Product color: White. Width: 23.9" (607 mm), Depth: 26" (660 mm), Height: 36.9" (937 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.