Samsung logo

Samsung VS80F28DES 2-in-1 stick vacuum Battery Dry HEPA Bagless 2 L 770 W Beige, Black 2500 Ah

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1736
Info modified on:
12 Jun 2025, 18:56:28
Short summary description Samsung VS80F28DES 2-in-1 stick vacuum Battery Dry HEPA Bagless 2 L 770 W Beige, Black 2500 Ah:

Samsung VS80F28DES, 2-in-1 stick vacuum, Bagless, Beige, Black, 2 L, Santorini Beige, Vietnam

Long summary description Samsung VS80F28DES 2-in-1 stick vacuum Battery Dry HEPA Bagless 2 L 770 W Beige, Black 2500 Ah:

Samsung VS80F28DES. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Beige, Black. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic/filtering. LED indicators: Wi-Fi. Power source: Battery, Maximum input power: 770 W, Motor power: 280 W. Package width: 16.2" (412 mm), Package depth: 36.7" (931 mm), Package height: 14.7" (374 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.