Samsung logo

Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146767
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Black, Blue:

Samsung POWERstick VS6000, 2-in-1 stick vacuum, Bagless, Black, Blue, 0.25 L, Dry, Cyclonic

Long summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Black, Blue:

Samsung POWERstick VS6000. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Blue. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V. Width: 10.2" (260 mm), Depth: 6.5" (165 mm), Height: 43.3" (1100 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.