Samsung logo

Samsung Jet 90 complete 2-in-1 stick vacuum Battery Dry HEPA Dust bag 0.8 L 550 W Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56014
Info modified on:
27 Mar 2025, 08:46:53
Short summary description Samsung Jet 90 complete 2-in-1 stick vacuum Battery Dry HEPA Dust bag 0.8 L 550 W Titanium:

Samsung Jet 90 complete, 2-in-1 stick vacuum, Dust bag, Titanium, 0.8 L, Dry, HEPA

Long summary description Samsung Jet 90 complete 2-in-1 stick vacuum Battery Dry HEPA Dust bag 0.8 L 550 W Titanium:

Samsung Jet 90 complete. Product type: 2-in-1 stick vacuum, Dust container type: Dust bag, Product color: Titanium. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic. Cord length: 59.1" (1.5 m). Power source: Battery, Maximum input power: 550 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 15.3" (388 mm), Package depth: 9.49" (241 mm), Package height: 29.5" (750 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.