Samsung logo

Samsung Jet 90 multi 2-in-1 stick vacuum Battery Dry HEPA, Micro Bagless 550 W Black, Titanium 3 Ah

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56382
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung Jet 90 multi 2-in-1 stick vacuum Battery Dry HEPA, Micro Bagless 550 W Black, Titanium 3 Ah:

Samsung Jet 90 multi, 2-in-1 stick vacuum, Bagless, Black, Titanium, Dry, HEPA, Micro, Multi cyclonic

Long summary description Samsung Jet 90 multi 2-in-1 stick vacuum Battery Dry HEPA, Micro Bagless 550 W Black, Titanium 3 Ah:

Samsung Jet 90 multi. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Titanium. Cleaning type: Dry, Vacuum air filtering: HEPA, Micro, Dirt separating method: Multi cyclonic. Power source: Battery, Maximum input power: 550 W, Battery technology: Lithium-Ion (Li-Ion). Width: 9.84" (250 mm), Depth: 8.46" (215 mm), Height: 44.7" (1136 mm). Vacuum brushes included: Mini turbo brush

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.