Samsung logo

Samsung POWERbot VR7000 0.3 L Bagless Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78384
Info modified on:
14 Mar 2024, 19:26:17
Short summary description Samsung POWERbot VR7000 0.3 L Bagless Titanium:

Samsung POWERbot VR7000, Bagless, Titanium, D-shape, 0.3 L, Cyclonic, Camera

Long summary description Samsung POWERbot VR7000 0.3 L Bagless Titanium:

Samsung POWERbot VR7000. Dust container type: Bagless, Product color: Titanium, Shape: D-shape. Dust capacity (total): 0.3 L, Dirt separating method: Cyclonic, Integrated sensors: Camera. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min, Charging time: 2.67 h. Height: 3.82" (97 mm), Width: 13.7" (348 mm), Depth: 13.4" (340 mm). Package weight: 15 lbs (6.8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.