Samsung logo

Samsung POWERbot VR7000 0.3 L Bagless Black, Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108667
Info modified on:
14 Mar 2024, 19:40:00
Short summary description Samsung POWERbot VR7000 0.3 L Bagless Black, Blue:

Samsung POWERbot VR7000, Bagless, Black, Blue, D-shape, 0.3 L, 77 dB, 320 mm/sec

Long summary description Samsung POWERbot VR7000 0.3 L Bagless Black, Blue:

Samsung POWERbot VR7000. Dust container type: Bagless, Product color: Black, Blue, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 77 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Charging time: 2.67 h, Power consumption (typical): 130 W. Height: 3.82" (97 mm), Width: 13.4" (340 mm), Depth: 13.7" (348 mm). Package weight: 16.1 lbs (7.3 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.