Samsung logo

Samsung POWERbot R7070 0.3 L Bagless Black, Titanium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83053
Info modified on:
14 Mar 2024, 19:24:24
Short summary description Samsung POWERbot R7070 0.3 L Bagless Black, Titanium:

Samsung POWERbot R7070, Bagless, Black, Titanium, Round, LCD, 0.3 L, 320 mm/sec

Long summary description Samsung POWERbot R7070 0.3 L Bagless Black, Titanium:

Samsung POWERbot R7070. Dust container type: Bagless, Product color: Black, Titanium, Shape: Round. Dust capacity (total): 0.3 L, Cleaning speed: 320 mm/sec. Runtime: 90 min. Height: 3.8" (96.5 mm), Width: 13.4" (340.4 mm), Depth: 13.7" (348 mm). Package width: 18.9" (480.1 mm), Package depth: 6.7" (170.2 mm), Package height: 19.6" (497.8 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.