Samsung logo

Samsung VR20M707CWD 0.3 L Bagless Black, Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50883
Info modified on:
14 Mar 2024, 19:29:50
Short summary description Samsung VR20M707CWD 0.3 L Bagless Black, Gold:

Samsung VR20M707CWD, Bagless, Black, Gold, D-shape, 0.3 L, 77 dB, 320 mm/sec

Long summary description Samsung VR20M707CWD 0.3 L Bagless Black, Gold:

Samsung VR20M707CWD. Dust container type: Bagless, Product color: Black, Gold, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 77 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Battery voltage: 21.6 V. Height: 3.82" (97 mm), Width: 13.4" (340 mm), Depth: 13.7" (348 mm). Package weight: 17.9 lbs (8.1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.