Samsung logo

Samsung VR10M703IWG 0.3 L Bagless Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46489
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung VR10M703IWG 0.3 L Bagless Gray:

Samsung VR10M703IWG, Bagless, Gray, D-shape, LED, 0.3 L, 72 dB

Long summary description Samsung VR10M703IWG 0.3 L Bagless Gray:

Samsung VR10M703IWG. Dust container type: Bagless, Product color: Gray, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 72 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min, Charging time: 4 h. Working width: 11.3" (28.8 cm), Height: 3.82" (97 mm), Width: 13.4" (340 mm). Package weight: 14.8 lbs (6.7 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.