Samsung logo

Samsung SR10J5034U 0.6 L Bagless Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138048
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung SR10J5034U 0.6 L Bagless Black, Gray:

Samsung SR10J5034U, Bagless, Black, Gray, Round, LED, 0.6 L, 70 dB

Long summary description Samsung SR10J5034U 0.6 L Bagless Black, Gray:

Samsung SR10J5034U. Dust container type: Bagless, Product color: Black, Gray, Shape: Round. Dust capacity (total): 0.6 L, Noise level: 70 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Runtime: 90 min, Charging time: 2 h. Diameter: 14" (35.5 cm), Height: 3.66" (93 mm). Package width: 16.7" (423 mm), Package depth: 20.1" (511 mm), Package height: 6.3" (160 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.