Samsung logo

Samsung SR8751 Bagless Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110671
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SR8751 Bagless Black:

Samsung SR8751, Bagless, Black, Round, 70 dB, 300 mm/sec, Auto, Manual, Spot

Long summary description Samsung SR8751 Bagless Black:

Samsung SR8751. Dust container type: Bagless, Product color: Black, Shape: Round. Noise level: 70 dB, Cleaning speed: 300 mm/sec, Vacuum cleaner programs: Auto, Manual, Spot. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Diameter: 14" (35.5 cm), Height: 3.54" (90 mm), Weight: 7.94 lbs (3.6 kg). Package width: 17.2" (436 mm), Package depth: 5.98" (152 mm), Package height: 19.6" (499 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.