Samsung logo

Samsung VP-MX20 0.8 MP CCD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71408
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung VP-MX20 0.8 MP CCD Black:

Samsung VP-MX20, 0.8 MP, CCD, 1/6", 2.7", LCD, 9.52 oz (270 g)

Long summary description Samsung VP-MX20 0.8 MP CCD Black:

Samsung VP-MX20. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 35.3 - 1200.2 mm. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 2.7", Display: LCD. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.