Samsung logo

Samsung VG-STC2000 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84019
Info modified on:
18 May 2018, 02:05:42
Short summary description Samsung VG-STC2000 webcam 1280 x 720 pixels USB 2.0 Black:

Samsung VG-STC2000, 1280 x 720 pixels, 720p, USB 2.0, Black, Stand, Scype

Long summary description Samsung VG-STC2000 webcam 1280 x 720 pixels USB 2.0 Black:

Samsung VG-STC2000. Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Interface: USB 2.0, Product color: Black, Mounting type: Stand. Number of products included: 1 pc(s), Compatibility: Samsung Smart TV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.