Samsung logo

Samsung VG-SOCA05/XC signal cable 196.9" (5 m) Black, Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69018
Info modified on:
18 Sept 2024, 23:54:24
Short summary description Samsung VG-SOCA05/XC signal cable 196.9" (5 m) Black, Transparent:

Samsung VG-SOCA05/XC, 196.9" (5 m), AOC, Male/Male, Black, Transparent, Fiber optic/Copper, 0.274" (6.95 mm)

Long summary description Samsung VG-SOCA05/XC signal cable 196.9" (5 m) Black, Transparent:

Samsung VG-SOCA05/XC. Cable length: 196.9" (5 m), Connector(s): AOC, Connector gender: Male/Male. Cable diameter: 0.274" (6.95 mm), Weight: 15.9 oz (450 g). Package width: 11.2" (285 mm), Package depth: 10.8" (275 mm), Package height: 2.36" (60 mm)

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.