Samsung logo

Samsung VG-SCLB00YR

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38837
Info modified on:
11 Apr 2025, 16:14:58
Short summary description Samsung VG-SCLB00YR:

Samsung VG-SCLB00YR, Rubber, 3.75" (95.2 mm), 5.33" (135.5 mm), 3.75" (95.2 mm), 2.26 oz (64 g), 4.09" (104 mm)

Long summary description Samsung VG-SCLB00YR:

Samsung VG-SCLB00YR. Material: Rubber. Width: 3.75" (95.2 mm), Depth: 5.33" (135.5 mm), Height: 3.75" (95.2 mm)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.