Samsung logo

Samsung VG-SCFN49LP

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22707
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung VG-SCFN49LP:

Samsung VG-SCFN49LP, Frame, Beige, Plastic, 49", Samsung The Frame 49"

Long summary description Samsung VG-SCFN49LP:

Samsung VG-SCFN49LP. Product type: Frame, Product color: Beige, Material: Plastic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.