Samsung VG-KBD2500/ZA, Full-size (100%), Wireless, Bluetooth, QWERTY, Black
Samsung VG-KBD2500/ZA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Keyboard number of keys: 86, Recommended usage: TV. Product color: Black