Samsung logo

Samsung VC-S112 Stick vacuum Bagless 0.8 L 1200 W Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121010
Info modified on:
16 Feb 2024, 17:14:53
Short summary description Samsung VC-S112 Stick vacuum Bagless 0.8 L 1200 W Red:

Samsung VC-S112, Stick vacuum, Bagless, Red, 0.8 L, 89 dB, 236.2" (6 m)

Long summary description Samsung VC-S112 Stick vacuum Bagless 0.8 L 1200 W Red:

Samsung VC-S112. Product type: Stick vacuum, Dust container type: Bagless, Product color: Red. Noise level: 89 dB. Cord length: 236.2" (6 m). Maximum input power: 1200 W. Weight: 6.61 lbs (3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.