Samsung logo

Samsung NaviBot Light SR-8844 0.6 L Blue

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80071
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung NaviBot Light SR-8844 0.6 L Blue:

Samsung NaviBot Light SR-8844, Blue, Round, 0.6 L, Nickel-Metal Hydride (NiMH), 2 h, 14" (35.5 cm)

Long summary description Samsung NaviBot Light SR-8844 0.6 L Blue:

Samsung NaviBot Light SR-8844. Product color: Blue, Shape: Round. Dust capacity (total): 0.6 L. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h. Diameter: 14" (35.5 cm), Height: 3.66" (93 mm), Weight: 7.94 lbs (3.6 kg). Package width: 19.4" (494 mm), Package depth: 23.1" (586 mm), Package height: 6.34" (161 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.