Samsung logo

Samsung SC8830 2 L Cylinder vacuum Dry 2200 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72988
Info modified on:
27 Oct 2023, 10:32:21
Short summary description Samsung SC8830 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC8830, 2200 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Samsung SC8830 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC8830. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.