Samsung logo

Samsung SC47Q0 2 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86711
Info modified on:
08 Oct 2024, 17:31:58
Short summary description Samsung SC47Q0 2 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC47Q0, 700 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Samsung SC47Q0 2 L Cylinder vacuum Dry 700 W Bagless:

Samsung SC47Q0. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Green, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.