Samsung logo

Samsung SC44E0 1.3 L Cylinder vacuum Dry 1500 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85703
Info modified on:
27 May 2024, 12:27:04
Short summary description Samsung SC44E0 1.3 L Cylinder vacuum Dry 1500 W Dust bag:

Samsung SC44E0, 1500 W, Cylinder vacuum, Dry, Dust bag, 1.3 L, HEPA

Long summary description Samsung SC44E0 1.3 L Cylinder vacuum Dry 1500 W Dust bag:

Samsung SC44E0. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 1.3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 81 dB. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.