Samsung logo

Samsung SC41U1 3 L Drum vacuum Dry 1300 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27740
Info modified on:
14 Mar 2024, 19:49:59
Short summary description Samsung SC41U1 3 L Drum vacuum Dry 1300 W Dust bag:

Samsung SC41U1, 1300 W, Drum vacuum, Dry, Dust bag, 3 L, Filtering

Long summary description Samsung SC41U1 3 L Drum vacuum Dry 1300 W Dust bag:

Samsung SC41U1. Maximum input power: 1300 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Dirt separating method: Filtering, Noise level: 86 dB. Product color: Bordeaux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.