Samsung logo

Samsung VCC41E0V3E/BOL vacuum 3 L Cylinder vacuum Dry 1500 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7411
Info modified on:
07 May 2020, 18:05:52
Short summary description Samsung VCC41E0V3E/BOL vacuum 3 L Cylinder vacuum Dry 1500 W Bagless:

Samsung VCC41E0V3E/BOL, 1500 W, Cylinder vacuum, Dry, Bagless, 3 L, Filtering

Long summary description Samsung VCC41E0V3E/BOL vacuum 3 L Cylinder vacuum Dry 1500 W Bagless:

Samsung VCC41E0V3E/BOL. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3 L. Dirt separating method: Filtering, Noise level: 86 dB. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.