Samsung logo

Samsung SC21F50VA 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74200
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SC21F50VA 2 L Cylinder vacuum Dry 2100 W Bagless:

Samsung SC21F50VA, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Micro

Long summary description Samsung SC21F50VA 2 L Cylinder vacuum Dry 2100 W Bagless:

Samsung SC21F50VA. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.